Murata Electronics Ceramic Capacitors DK1B3EA221K86RBH01

Description
220pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD
Request a Quote Datasheet
Description
220pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16255-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16255-1-ND
Ceramic Capacitors 490-16255-1-ND
220pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

220pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16255-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16255-6-ND
Ceramic Capacitors 490-16255-6-ND
220pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

220pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16255-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16255-2-ND
Ceramic Capacitors 490-16255-2-ND
220pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

220pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - DK1B3EA221K86RBH01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DK1B3EA221K86RBH01
Ceramic Capacitors DK1B3EA221K86RBH01
CAP CER 220PF 300V NONSTND SMD

CAP CER 220PF 300V NONSTND SMD

Supplier's Site Datasheet
Cap, 220Pf, 10%; Capacitance Murata - 56AC8297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 10%; Capacitance Murata
56AC8297
Cap, 220Pf, 10%; Capacitance Murata 56AC8297
CAP, 220PF, 10%; Capacitance:220pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 220PF, 10%; Capacitance:220pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16255-1-ND 490-16255-6-ND DK1B3EA221K86RBH01 56AC8297
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 10%; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 300 volts 300 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers