Murata Electronics Ceramic Capacitors DK1B3EA101K86RBH01

Description
100pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD
Request a Quote Datasheet
Description
100pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16253-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16253-1-ND
Ceramic Capacitors 490-16253-1-ND
100pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

100pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16253-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16253-6-ND
Ceramic Capacitors 490-16253-6-ND
100pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

100pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16253-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16253-2-ND
Ceramic Capacitors 490-16253-2-ND
100pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

100pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Cap, 100Pf, 10%; Capacitance Murata - 56AC8295 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 10%; Capacitance Murata
56AC8295
Cap, 100Pf, 10%; Capacitance Murata 56AC8295
CAP, 100PF, 10%; Capacitance:100pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 100PF, 10%; Capacitance:100pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16253-1-ND 490-16253-6-ND 56AC8295
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 10%; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 300 volts 300 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 337XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details