Murata Electronics Ceramic Capacitors DK11XEA100K86RAH01

Description
10pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD
Request a Quote Datasheet
Description
10pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16246-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16246-6-ND
Ceramic Capacitors 490-16246-6-ND
10pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

10pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16246-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16246-1-ND
Ceramic Capacitors 490-16246-1-ND
10pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

10pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16246-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16246-2-ND
Ceramic Capacitors 490-16246-2-ND
10pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

10pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Cap, 10Pf, 10%; Capacitance Murata - 56AC8308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 10%; Capacitance Murata
56AC8308
Cap, 10Pf, 10%; Capacitance Murata 56AC8308
CAP, 10PF, 10%; Capacitance:10pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:20°C; Operating Temperature Max:85°C; SVHC:NoRoHS Compliant: Yes

CAP, 10PF, 10%; Capacitance:10pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:20°C; Operating Temperature Max:85°C; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - DK11XEA100K86RAH01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DK11XEA100K86RAH01
Ceramic Capacitors DK11XEA100K86RAH01
CAP CER 10PF 250V SL NONSTND SMD

CAP CER 10PF 250V SL NONSTND SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16246-6-ND 490-16246-1-ND 56AC8308 DK11XEA100K86RAH01
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 10%; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) 20 to 85 C (68 to 185 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 103PSB252K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details