Murata Electronics Ceramic Capacitors DHSF44D102ZH2B

Description
100pF -20%, +80% 20000V (20kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
100pF -20%, +80% 20000V (20kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DHSF44D102ZH2B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DHSF44D102ZH2B-ND
Ceramic Capacitors DHSF44D102ZH2B-ND
100pF -20%, +80% 20000V (20kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

100pF -20%, +80% 20000V (20kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DHSF44D102ZH2B-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details