Murata Power Solutions Ceramic Capacitors DHR4E4C101K2BB

Description
100pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12526-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12526-ND
Ceramic Capacitors 490-12526-ND
100pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc

100pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc

Buy Now Datasheet
Capacitor, Mlcc, Zm, 100Pf, 15Kv, Radial; Capacitance Murata - 78R8930 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, Zm, 100Pf, 15Kv, Radial; Capacitance Murata
78R8930
Capacitor, Mlcc, Zm, 100Pf, 15Kv, Radial; Capacitance Murata 78R8930
CAPACITOR, MLCC, ZM, 100PF, 15KV, RADIAL; Capacitance:100pF; Voltage(DC):15kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:ZM; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:DHR Series RoHS Compliant: Yes

CAPACITOR, MLCC, ZM, 100PF, 15KV, RADIAL; Capacitance:100pF; Voltage(DC):15kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:ZM; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:DHR Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - DHR4E4C101K2BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DHR4E4C101K2BB
Ceramic Capacitors DHR4E4C101K2BB
CAP CER 100PF 15KV ZM RADIAL

CAP CER 100PF 15KV ZM RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-12526-ND 78R8930 DHR4E4C101K2BB
Product Name Ceramic Capacitors Capacitor, Mlcc, Zm, 100Pf, 15Kv, Radial; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011348 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1908696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details