Murata Electronics Ceramic Capacitors DHR4E4B221K2BB

Description
220pF ±10% 12000V (12kV) Ceramic Capacitor ZM Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 12000V (12kV) Ceramic Capacitor ZM Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DHR4E4B221K2BB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DHR4E4B221K2BB-ND
Ceramic Capacitors DHR4E4B221K2BB-ND
220pF ±10% 12000V (12kV) Ceramic Capacitor ZM Radial, Disc

220pF ±10% 12000V (12kV) Ceramic Capacitor ZM Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DHR4E4B221K2BB-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -25 to 100 C (-13 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details