Win Source Part Number: 1336924-DHR4E4A102K2
Category: Capacitors - Ceramic Capacitors
Series: DHR
Features: High Voltage
Package: Bulk
Size / Dimension: 0.591" Dia (15.00mm)
Applications: General Purpose
Height - Seated (Max): 0.630" (16.00mm)
Standard Package: 50
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 10000V (10kV)
Temperature Coefficient: ZM
Lead Spacing: 0.374" (9.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Base Product Number: DHR4E4A
Product Status: Obsolete
CAP CER 1000PF 10KV ZM RADIAL Product overview: DHR4E4A102K2BB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHR4E4A102K2BB can be used for catalog matching and distributor lookup.
1000pF ±10% 10000V (10kV) Ceramic Capacitor ZM Radial, Disc
Ceramic Disc & Plate Capacitor, DHR Series, 1000 pF, - 10%, N4700, 10 kV, Radial Leaded RoHS Compliant: Yes
CAP CER 1000PF 10KV ZM RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1336924-DHR4E4A102K2BB | 60-DHR4E4A102K2BB | 490-11084-ND | 78R8927 | DHR4E4A102K2BB |
| Product Name | Capacitors - Ceramic Capacitors | 1000PF 10KV Capacitor | Ceramic Capacitors | Ceramic Disc & Plate Capacitor, Dhr Series, 1000 Pf, 10%, N4700, 10 Kv, Radial Leaded Rohs Compliant Murata | Ceramic Capacitors |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 10000 volts | 10000 volts | 10000 volts |