Murata Electronics Fixed Inductors DFEH12060D-150M=P3

Description
15µH Shielded Inductor 6.6A 28mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 6.6A 28mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13101-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13101-2-ND
Fixed Inductors 490-13101-2-ND
15µH Shielded Inductor 6.6A 28mOhm Max Nonstandard

15µH Shielded Inductor 6.6A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DFEH12060D-150M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFEH12060D-150M=P3
Fixed Inductors DFEH12060D-150M=P3
FIXED IND 15UH 6.6A 28 MOHM SMD

FIXED IND 15UH 6.6A 28 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13101-2-ND DFEH12060D-150M=P3
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F) -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176788-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers