Murata Electronics Fixed Inductors DFEG7030D-8R2M=P3

Description
8.2µH Shielded Inductor 3.1A 78mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 3.1A 78mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13088-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13088-6-ND
Fixed Inductors 490-13088-6-ND
8.2µH Shielded Inductor 3.1A 78mOhm Max Nonstandard

8.2µH Shielded Inductor 3.1A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13088-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13088-1-ND
Fixed Inductors 490-13088-1-ND
8.2µH Shielded Inductor 3.1A 78mOhm Max Nonstandard

8.2µH Shielded Inductor 3.1A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13088-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13088-2-ND
Fixed Inductors 490-13088-2-ND
8.2µH Shielded Inductor 3.1A 78mOhm Max Nonstandard

8.2µH Shielded Inductor 3.1A 78mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13088-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N1 0402DC-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details