Murata Electronics Fixed Inductors DFEG7030D-1R5M=P3

Description
1.5µH Shielded Inductor 7.6A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 7.6A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13081-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13081-1-ND
Fixed Inductors 490-13081-1-ND
1.5µH Shielded Inductor 7.6A 15mOhm Max Nonstandard

1.5µH Shielded Inductor 7.6A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13081-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13081-2-ND
Fixed Inductors 490-13081-2-ND
1.5µH Shielded Inductor 7.6A 15mOhm Max Nonstandard

1.5µH Shielded Inductor 7.6A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13081-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13081-6-ND
Fixed Inductors 490-13081-6-ND
1.5µH Shielded Inductor 7.6A 15mOhm Max Nonstandard

1.5µH Shielded Inductor 7.6A 15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13081-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers