Murata Electronics Fixed Inductors DFEG12060D-3R3M=P3

Description
3.3µH Shielded Inductor 13A 6.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 13A 6.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13073-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13073-2-ND
Fixed Inductors 490-13073-2-ND
3.3µH Shielded Inductor 13A 6.3mOhm Max Nonstandard

3.3µH Shielded Inductor 13A 6.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13073-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details