Murata Electronics Inductors, Coils, Chokes - Fixed Inductors DFEG10040D-5R6M=P3

Description
Win Source Part Number: 1350627-DFEG10040D-5 R6M=P3 Category: Inductors, Coils, Chokes - Fixed Inductors Series: DFEG10040D Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) Inductance: 5.6 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: DFEG10040D Product Status: Obsolete Current - Saturation (Isat): 9.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1350627-DFEG10040D-5 R6M=P3 Category: Inductors, Coils, Chokes - Fixed Inductors Series: DFEG10040D Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) Inductance: 5.6 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: DFEG10040D Product Status: Obsolete Current - Saturation (Isat): 9.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1350627-DFEG10040D-5R6M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1350627-DFEG10040D-5R6M=P3
Inductors, Coils, Chokes - Fixed Inductors 1350627-DFEG10040D-5R6M=P3
Win Source Part Number: 1350627-DFEG10040D-5 R6M=P3 Category: Inductors, Coils, Chokes - Fixed Inductors Series: DFEG10040D Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) Inductance: 5.6 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: DFEG10040D Product Status: Obsolete Current - Saturation (Isat): 9.2A

Win Source Part Number: 1350627-DFEG10040D-5R6M=P3
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: DFEG10040D
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm)
Inductance: 5.6 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 18mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: DFEG10040D
Product Status: Obsolete
Current - Saturation (Isat): 9.2A

Buy Now Datasheet
SMD 5.6UH 8A 18 MOHM Inductor and Choke - 71-DFEG10040D-5R6M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 8A 18 MOHM Inductor and Choke
71-DFEG10040D-5R6M=P3
SMD 5.6UH 8A 18 MOHM Inductor and Choke 71-DFEG10040D-5R6M=P3
FIXED IND 5.6UH 8A 18 MOHM SMD Product overview: DFEG10040D-5R6M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 8A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 8A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFEG10040D-5R6M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 8A 18 MOHM SMD Product overview: DFEG10040D-5R6M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 8A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 8A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFEG10040D-5R6M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1350627-DFEG10040D-5R6M=P3 71-DFEG10040D-5R6M=P3
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 5.6UH 8A 18 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard
Core Material Iron
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details