Murata Electronics Fixed Inductors DFE322520FD-4R7M=P2

Description
4.7µH Shielded Wirewound Inductor 2A 98mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2A 98mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18407-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18407-2-ND
Fixed Inductors 490-18407-2-ND
4.7µH Shielded Wirewound Inductor 2A 98mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 2A 98mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18407-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18407-1-ND
Fixed Inductors 490-18407-1-ND
4.7µH Shielded Wirewound Inductor 2A 98mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 2A 98mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18407-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18407-6-ND
Fixed Inductors 490-18407-6-ND
4.7µH Shielded Wirewound Inductor 2A 98mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 2A 98mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2408496P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2408496P
Surface Mount Inductors 2408496P
Murata DFE322520FD-4R7M=P2

Murata DFE322520FD-4R7M=P2

Supplier's Site
Surface Mount Inductors - 2408496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2408496
Surface Mount Inductors 2408496
Murata DFE322520FD-4R7M=P2

Murata DFE322520FD-4R7M=P2

Supplier's Site
Surface Mount Inductors - 2408495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2408495
Surface Mount Inductors 2408495
Murata DFE322520FD-4R7M=P2

Murata DFE322520FD-4R7M=P2

Supplier's Site
Power Inductor, 4.7Uh, 2A, 1210 Rohs Compliant Murata - 36AJ3542 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, 2A, 1210 Rohs Compliant Murata
36AJ3542
Power Inductor, 4.7Uh, 2A, 1210 Rohs Compliant Murata 36AJ3542
POWER INDUCTOR, 4.7UH, 2A, 1210 ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, 2A, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors DFE322520FD-4R7M=P2
FIXED IND 4.7UH 2A 98 MOHM SMD

FIXED IND 4.7UH 2A 98 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE322520FD-4R7M=P2
Inductors/Coils/Transformers >> Power Inductors DFE322520FD-4R7M=P2
2A 4.7uH ±20% 3.4A 1210 Power Inductors ROHS

2A 4.7uH ±20% 3.4A 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-18407-2-ND 2408496P 36AJ3542 DFE322520FD-4R7M=P2 DFE322520FD-4R7M=P2
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 4.7Uh, 2A, 1210 Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details