Murata Electronics Fixed Inductors DFE322512F-R33M=P2

Description
330nH Shielded Wirewound Inductor 5.4A 20mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 5.4A 20mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE322512F-R33M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 5.4A 20mOhm Max 1210 (3225 Metric)

330nH Shielded Wirewound Inductor 5.4A 20mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-R33M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 5.4A 20mOhm Max 1210 (3225 Metric)

330nH Shielded Wirewound Inductor 5.4A 20mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE322512F-R33M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 5.4A 20mOhm Max 1210 (3225 Metric)

330nH Shielded Wirewound Inductor 5.4A 20mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2408492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2408492
Surface Mount Inductors 2408492
Murata DFE322512F-R33M=P2

Murata DFE322512F-R33M=P2

Supplier's Site
Surface Mount Inductors - 2408492P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2408492P
Surface Mount Inductors 2408492P
Murata DFE322512F-R33M=P2

Murata DFE322512F-R33M=P2

Supplier's Site
Surface Mount Inductors - 2408491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2408491
Surface Mount Inductors 2408491
Murata DFE322512F-R33M=P2

Murata DFE322512F-R33M=P2

Supplier's Site
Power Inductor, 330Nh, Shielded, 5.4A Rohs Compliant Murata - 23AJ6182 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Nh, Shielded, 5.4A Rohs Compliant Murata
23AJ6182
Power Inductor, 330Nh, Shielded, 5.4A Rohs Compliant Murata 23AJ6182
POWER INDUCTOR, 330NH, SHIELDED, 5.4A ROHS COMPLIANT: YES

POWER INDUCTOR, 330NH, SHIELDED, 5.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE322512F-R33M=P2TR-ND 2408492 23AJ6182
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 330Nh, Shielded, 5.4A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers