The Murata DFE322512F-2R2M inductor features an inductance of 2.2µH with a tolerance of ±20%. It is designed to operate at a rated current of 2.6A based on temperature rise and can handle a saturation current of up to 3.4A. The inductor has a maximum DC resistance of 0.066Ω and operates effectively within a temperature range of -40°C to 125°C. It is constructed with a metal alloy magnetic shield and has an absolute maximum voltage rating of 20V DC. The dimensions of the inductor are 3.2mm x 2.5mm x 1.2mm, making it suitable for compact applications. The product is compliant with RoHS standards.
2.2µH Shielded Wirewound Inductor 2.6A 66mOhm Max 1210 (3225 Metric)
2.2µH Shielded Wirewound Inductor 2.6A 66mOhm Max 1210 (3225 Metric)
2.2µH Shielded Wirewound Inductor 2.6A 66mOhm Max 1210 (3225 Metric)
FIXED IND 2.2UH 2.6A 66MOHM SMD
2.6A 2.2uH ±20% 3.4A 1210 Power Inductors ROHS
INDUCTOR, 2.2UH, 2.6A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Wirewou
| DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-DFE322512F-2R2M=P2TR-ND | DFE322512F-2R2M=P2 | DFE322512F-2R2M=P2 | 57AC6667 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 2.2Uh, 2.6A, 20%, Wirewound; Inductance Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Drum Core, Wirewound | Metal | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |