Murata Electronics Fixed Inductors DFE2MCPHR33MJLLQ

Description
FIXED IND 330NH 5.1A 18 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 330NH 5.1A 18 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE2MCPHR33MJLLQTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 5.1A 18 MOHM SMD

FIXED IND 330NH 5.1A 18 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE2MCPHR33MJLLQCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 5.1A 18 MOHM SMD

FIXED IND 330NH 5.1A 18 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE2MCPHR33MJLLQDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 5.1A 18 MOHM SMD

FIXED IND 330NH 5.1A 18 MOHM SMD

Buy Now Datasheet
Surface Mount Inductors - 303931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
303931
Surface Mount Inductors 303931
Murata Power Solutions DFE2MCPHR33MJLLQ

Murata Power Solutions DFE2MCPHR33MJLLQ

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE2MCPHR33MJLLQTR-ND 303931
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -40 to 115 C (-40 to 239 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD152PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
Fixed Inductors - RC-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details