Murata Electronics Fixed Inductors DFE2MCAHR68MJ0L

Description
680nH Shielded Wirewound Inductor 3A 42mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 3A 42mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18402-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18402-1-ND
Fixed Inductors 490-18402-1-ND
680nH Shielded Wirewound Inductor 3A 42mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 3A 42mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18402-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18402-6-ND
Fixed Inductors 490-18402-6-ND
680nH Shielded Wirewound Inductor 3A 42mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 3A 42mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18402-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18402-2-ND
Fixed Inductors 490-18402-2-ND
680nH Shielded Wirewound Inductor 3A 42mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 3A 42mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-18402-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details