Murata Electronics SMD 2.2UH 1.4A 169MOHM Inductor and Choke DFE2MCAH2R2MJ0L

Description
FIXED IND 2.2UH 1.4A 169MOHM SMD Product overview: DFE2MCAH2R2MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 169MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 169MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE2MCAH2R2MJ0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.4A 169MOHM SMD Product overview: DFE2MCAH2R2MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 169MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 169MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE2MCAH2R2MJ0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.4A 169MOHM Inductor and Choke - 71-DFE2MCAH2R2MJ0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.4A 169MOHM Inductor and Choke
71-DFE2MCAH2R2MJ0L
SMD 2.2UH 1.4A 169MOHM Inductor and Choke 71-DFE2MCAH2R2MJ0L
FIXED IND 2.2UH 1.4A 169MOHM SMD Product overview: DFE2MCAH2R2MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 169MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 169MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE2MCAH2R2MJ0L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.4A 169MOHM SMD Product overview: DFE2MCAH2R2MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 169MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 169MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE2MCAH2R2MJ0L can be used for catalog matching and distributor lookup.

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1370060-DFE2MCAH2R2MJ0L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370060-DFE2MCAH2R2MJ0L
Inductors, Coils, Chokes - Fixed Inductors 1370060-DFE2MCAH2R2MJ0L
Win Source Part Number: 1370060-DFE2MCAH2R2M J0L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 43 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE2M Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Base Product Number: DFE2MCAH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 2.2 µH Current Rating (Amps): 1.4 A Current - Saturation (Isat): 1.7A Shielding: Shielded DC Resistance (DCR): 169mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370060-DFE2MCAH2R2MJ0L
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 43 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DFE2M
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806
Base Product Number: DFE2MCAH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 2.2 µH
Current Rating (Amps): 1.4 A
Current - Saturation (Isat): 1.7A
Shielding: Shielded
DC Resistance (DCR): 169mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-18397-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18397-2-ND
Fixed Inductors 490-18397-2-ND
2.2µH Shielded Wirewound Inductor 1.4A 169mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.4A 169mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18397-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18397-1-ND
Fixed Inductors 490-18397-1-ND
2.2µH Shielded Wirewound Inductor 1.4A 169mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.4A 169mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18397-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18397-6-ND
Fixed Inductors 490-18397-6-ND
2.2µH Shielded Wirewound Inductor 1.4A 169mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.4A 169mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - DFE2MCAH2R2MJ0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE2MCAH2R2MJ0L
Fixed Inductors DFE2MCAH2R2MJ0L
FIXED IND 2.2UH 1.4A 169MOHM SMD

FIXED IND 2.2UH 1.4A 169MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE2MCAH2R2MJ0L 1370060-DFE2MCAH2R2MJ0L 490-18397-2-ND DFE2MCAH2R2MJ0L
Product Name SMD 2.2UH 1.4A 169MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details