Murata Electronics Fixed Inductors DFE2HCAH2R2MJ0L

Description
2.2µH Shielded Wirewound Inductor 1.9A 101mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.9A 101mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18391-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18391-1-ND
Fixed Inductors 490-18391-1-ND
2.2µH Shielded Wirewound Inductor 1.9A 101mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.9A 101mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18391-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18391-6-ND
Fixed Inductors 490-18391-6-ND
2.2µH Shielded Wirewound Inductor 1.9A 101mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.9A 101mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18391-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18391-2-ND
Fixed Inductors 490-18391-2-ND
2.2µH Shielded Wirewound Inductor 1.9A 101mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.9A 101mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DFE2HCAH2R2MJ0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE2HCAH2R2MJ0L
Fixed Inductors DFE2HCAH2R2MJ0L
FIXED IND 2.2UH 1.9A 101MOHM SMD

FIXED IND 2.2UH 1.9A 101MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18391-1-ND DFE2HCAH2R2MJ0L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N4 0302CS-7N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details