Murata Electronics SMD 2.2UH 2A 0.09OHM Inductor and Choke DFE252012R-H-2R2M=P2

Description
FIXED IND 2.2UH 2A 0.09OHM SMD Product overview: DFE252012R-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 0.09OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012R-H-2R2M =P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2A 0.09OHM SMD Product overview: DFE252012R-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 0.09OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012R-H-2R2M =P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2A 0.09OHM Inductor and Choke - 71-DFE252012R-H-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2A 0.09OHM Inductor and Choke
71-DFE252012R-H-2R2M=P2
SMD 2.2UH 2A 0.09OHM Inductor and Choke 71-DFE252012R-H-2R2M=P2
FIXED IND 2.2UH 2A 0.09OHM SMD Product overview: DFE252012R-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 0.09OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012R-H-2R2M =P2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2A 0.09OHM SMD Product overview: DFE252012R-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 0.09OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012R-H-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10657-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10657-2-ND
Fixed Inductors 490-10657-2-ND
2.2µH Shielded Wirewound Inductor 2A 90mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328909-DFE252012R-H-2R2M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328909-DFE252012R-H-2R2M=P2
Inductors, Coils, Chokes - Fixed Inductors 1328909-DFE252012R-H-2R2M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1328909-DFE252012R-H -2R2M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -40°C ~ 85°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-10657-6,490-1065 7-2,490-10657-1 Base Product Number: DFE252012R Product Status: Obsolete Current - Saturation (Isat): 2.4A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328909-DFE252012R-H-2R2M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-10657-6,490-10657-2,490-10657-1
Base Product Number: DFE252012R
Product Status: Obsolete
Current - Saturation (Isat): 2.4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors DFE252012R-H-2R2M=P2
FIXED IND 2.2UH 2A 90 MOHM SMD

FIXED IND 2.2UH 2A 90 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE252012R-H-2R2M=P2 490-10657-2-ND 1328909-DFE252012R-H-2R2M=P2 DFE252012R-H-2R2M=P2
Product Name SMD 2.2UH 2A 0.09OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers