Murata Power Solutions Fixed Inductors DFE252012PD-R33M=P2

Description
FIXED IND 330NH 4.6A 23 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 330NH 4.6A 23 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE252012PD-R33M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 4.6A 23 MOHM SMD

FIXED IND 330NH 4.6A 23 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE252012PD-R33M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 4.6A 23 MOHM SMD

FIXED IND 330NH 4.6A 23 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE252012PD-R33M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 4.6A 23mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 4.6A 23mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, Wirewound, 330Nh/4.6A, Auto; Inductance Murata - 57AC6654 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 330Nh/4.6A, Auto; Inductance Murata
57AC6654
Inductor, Wirewound, 330Nh/4.6A, Auto; Inductance Murata 57AC6654
INDUCTOR, WIREWOUND, 330NH/4.6A, AUTO; Inductance:330nH; RMS Current (Irms):4.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6A; Product Range:DFE252012P_D Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 330NH/4.6A, AUTO; Inductance:330nH; RMS Current (Irms):4.6A; Inductor Construction:Wirewound; Saturation Current (Isat):6A; Product Range:DFE252012P_D Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE252012PD-R33M=P2CT-ND 57AC6654
Product Name Fixed Inductors Inductor, Wirewound, 330Nh/4.6A, Auto; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details