Murata Power Solutions SMD 4.7UH 1.4A 0.2OHM Inductor and Choke DFE252012PD-4R7M=P2

Description
FIXED IND 4.7UH 1.4A 0.2OHM SMD Product overview: DFE252012PD-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 0.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 0.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-4R7M= P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.4A 0.2OHM SMD Product overview: DFE252012PD-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 0.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 0.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-4R7M= P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 1.4A 0.2OHM Inductor and Choke - 71-DFE252012PD-4R7M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.4A 0.2OHM Inductor and Choke
71-DFE252012PD-4R7M=P2
SMD 4.7UH 1.4A 0.2OHM Inductor and Choke 71-DFE252012PD-4R7M=P2
FIXED IND 4.7UH 1.4A 0.2OHM SMD Product overview: DFE252012PD-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 0.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 0.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-4R7M= P2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.4A 0.2OHM SMD Product overview: DFE252012PD-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 0.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 0.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-4R7M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-DFE252012PD-4R7M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.4A 200mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.4A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE252012PD-4R7M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.4A 200mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.4A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE252012PD-4R7M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.4A 200mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.4A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328069-DFE252012PD-4R7M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328069-DFE252012PD-4R7M=P2
Inductors, Coils, Chokes - Fixed Inductors 1328069-DFE252012PD-4R7M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1328069-DFE252012PD- 4R7M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal DC Resistance (DCR): 200mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: DFE252012PD-4R7M=P2- ND,,490-DFE252012PD- 4R7M=P2DKR,490-DFE25 2012PD-4R7M=P2TR,490 -DFE252012PD-4R7M=P2 CT Base Product Number: DFE252012PD Current - Saturation (Isat): 1.9A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328069-DFE252012PD-4R7M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: DFE252012PD-4R7M=P2-ND,,490-DFE252012PD-4R7M=P2DKR,490-DFE252012PD-4R7M=P2TR,490-DFE252012PD-4R7M=P2CT
Base Product Number: DFE252012PD
Current - Saturation (Isat): 1.9A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, Wirewound, 4.7Uh/1.4A, Auto; Inductance Murata - 57AC6661 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 4.7Uh/1.4A, Auto; Inductance Murata
57AC6661
Inductor, Wirewound, 4.7Uh/1.4A, Auto; Inductance Murata 57AC6661
INDUCTOR, WIREWOUND, 4.7UH/1.4A, AUTO; Inductance:4.7µH; RMS Current (Irms):1.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.9A; Product Range:DFE252012P_D Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 4.7UH/1.4A, AUTO; Inductance:4.7µH; RMS Current (Irms):1.4A; Inductor Construction:Wirewound; Saturation Current (Isat):1.9A; Product Range:DFE252012P_D Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors DFE252012PD-4R7M=P2
FIXED IND 4.7UH 1.4A 0.2OHM SMD

FIXED IND 4.7UH 1.4A 0.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE252012PD-4R7M=P2 490-DFE252012PD-4R7M=P2CT-ND 1328069-DFE252012PD-4R7M=P2 57AC6661 DFE252012PD-4R7M=P2
Product Name SMD 4.7UH 1.4A 0.2OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Wirewound, 4.7Uh/1.4A, Auto; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-39N 0201HL-39NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details