FIXED IND 3.3UH 1.7A 0.14OHM SMD Product overview: DFE252012PD-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.7A, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.7A, 0.14OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012PD-3R3M=
FIXED IND 3.3UH 1.7A 140 MOHM
3.3µH Shielded Wirewound Inductor 1.7A 140mOhm Max 1008 (2520 Metric)
FIXED IND 3.3UH 1.7A 140 MOHM
1.7A 3.3uH ±20% 2.1A 1008 Power Inductors ROHS
INDUCTOR, WIREWOUND, 3.3UH/1.7A, AUTO; Inductance:3.3µH; RMS Current (Irms):1.7A; Inductor Construction:Wirewou
FIXED IND 3.3UH 1.7A 0.14OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-DFE252012PD-3R3M=P2 | 490-DFE252012PD-3R3M=P2DKR-ND | DFE252012PD-3R3M=P2 | 57AC6660 | DFE252012PD-3R3M=P2 |
| Product Name | SMD 3.3UH 1.7A 0.14OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, Wirewound, 3.3Uh/1.7A, Auto; Inductance Murata | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Metal | Powdered Iron; Drum Core, Wirewound | Iron; Powdered Iron; Iron Powder | ||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH |