Murata Power Solutions SMD 4.7UH 1.4A 0.2OHM Inductor and Choke DFE252012P-4R7M=P2

Description
FIXED IND 4.7UH 1.4A 0.2OHM SMD Product overview: DFE252012P-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 0.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 0.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-4R7M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.4A 0.2OHM SMD Product overview: DFE252012P-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 0.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 0.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-4R7M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 1.4A 0.2OHM Inductor and Choke - 71-DFE252012P-4R7M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.4A 0.2OHM Inductor and Choke
71-DFE252012P-4R7M=P2
SMD 4.7UH 1.4A 0.2OHM Inductor and Choke 71-DFE252012P-4R7M=P2
FIXED IND 4.7UH 1.4A 0.2OHM SMD Product overview: DFE252012P-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 0.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 0.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-4R7M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.4A 0.2OHM SMD Product overview: DFE252012P-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 0.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 0.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-4R7M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1058576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1058576
Surface Mount Inductors 1058576
Murata DFE252012P-4R7M=P2

Murata DFE252012P-4R7M=P2

Supplier's Site
Surface Mount Inductors - 1058576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1058576P
Surface Mount Inductors 1058576P
Murata DFE252012P-4R7M=P2

Murata DFE252012P-4R7M=P2

Supplier's Site
Surface Mount Inductors - 1252420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1252420
Surface Mount Inductors 1252420
Murata DFE252012P-4R7M=P2

Murata DFE252012P-4R7M=P2

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - DFE252012P-4R7M=P2
808867-DFE252012P-4R7M=P2
Fixed Inductors - DFE252012P-4R7M=P2 808867-DFE252012P-4R7M=P2
Manufacturer: Murata Electronics Win Source Part Number: 808867-DFE252012P-4R 7M=P2 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 200mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 808867-DFE252012P-4R7M=P2
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 490-10651-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10651-6-ND
Fixed Inductors 490-10651-6-ND
4.7µH Shielded Wirewound Inductor 2A 200mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 2A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10651-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10651-1-ND
Fixed Inductors 490-10651-1-ND
4.7µH Shielded Wirewound Inductor 2A 200mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 2A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10651-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10651-2-ND
Fixed Inductors 490-10651-2-ND
4.7µH Shielded Wirewound Inductor 2A 200mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 2A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 4.7Uh, 20%, 1.7A, Shld, 1008; Inductance Murata - 81Y6056 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20%, 1.7A, Shld, 1008; Inductance Murata
81Y6056
Inductor, 4.7Uh, 20%, 1.7A, Shld, 1008; Inductance Murata 81Y6056
INDUCTOR, 4.7UH, 20%, 1.7A, SHLD, 1008; Inductance:4.7µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:DFE252012P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 20%, 1.7A, SHLD, 1008; Inductance:4.7µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:DFE252012P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE252012P-4R7M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012P-4R7M=P2
Fixed Inductors DFE252012P-4R7M=P2
FIXED IND 4.7UH 1.4A 0.2OHM SMD

FIXED IND 4.7UH 1.4A 0.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE252012P-4R7M=P2 1058576 1058576P 808867-DFE252012P-4R7M=P2 490-10651-6-ND 81Y6056 DFE252012P-4R7M=P2
Product Name SMD 4.7UH 1.4A 0.2OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors - DFE252012P-4R7M=P2 Fixed Inductors Inductor, 4.7Uh, 20%, 1.7A, Shld, 1008; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Iron; Powered iron Iron Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details