Murata Electronics SMD 3.3UH 1.7A 0.14OHM Inductor and Choke DFE252012P-3R3M=P2

Description
FIXED IND 3.3UH 1.7A 0.14OHM SMD Product overview: DFE252012P-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.7A, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.7A, 0.14OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-3R3M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.7A 0.14OHM SMD Product overview: DFE252012P-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.7A, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.7A, 0.14OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-3R3M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 1.7A 0.14OHM Inductor and Choke - 71-DFE252012P-3R3M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.7A 0.14OHM Inductor and Choke
71-DFE252012P-3R3M=P2
SMD 3.3UH 1.7A 0.14OHM Inductor and Choke 71-DFE252012P-3R3M=P2
FIXED IND 3.3UH 1.7A 0.14OHM SMD Product overview: DFE252012P-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.7A, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.7A, 0.14OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-3R3M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.7A 0.14OHM SMD Product overview: DFE252012P-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.7A, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.7A, 0.14OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-3R3M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327918-DFE252012P-3R3M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327918-DFE252012P-3R3M=P2
Inductors, Coils, Chokes - Fixed Inductors 1327918-DFE252012P-3R3M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1327918-DFE252012P-3 R3M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 140mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: 490-10650-2,490-1065 0-1,490-10650-6 Base Product Number: DFE252012P RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327918-DFE252012P-3R3M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 140mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-10650-2,490-10650-1,490-10650-6
Base Product Number: DFE252012P
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-10650-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10650-2-ND
Fixed Inductors 490-10650-2-ND
3.3µH Shielded Wirewound Inductor 2.3A 140mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 2.3A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10650-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10650-6-ND
Fixed Inductors 490-10650-6-ND
3.3µH Shielded Wirewound Inductor 2.3A 140mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 2.3A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10650-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10650-1-ND
Fixed Inductors 490-10650-1-ND
3.3µH Shielded Wirewound Inductor 2.3A 140mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 2.3A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DFE252012P-3R3M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012P-3R3M=P2
Fixed Inductors DFE252012P-3R3M=P2
FIXED IND 3.3UH 1.7A 0.14OHM SMD

FIXED IND 3.3UH 1.7A 0.14OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE252012P-3R3M=P2 1327918-DFE252012P-3R3M=P2 490-10650-2-ND DFE252012P-3R3M=P2
Product Name SMD 3.3UH 1.7A 0.14OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Iron Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 3-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0037 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details