Murata Power Solutions Fixed Inductors DFE252012P-2R2M=P2

Description
2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10649-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10649-6-ND
Fixed Inductors 490-10649-6-ND
2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10649-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10649-1-ND
Fixed Inductors 490-10649-1-ND
2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10649-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10649-2-ND
Fixed Inductors 490-10649-2-ND
2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.2A 84mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252012P-2R2M=P2
807422-DFE252012P-2R2M=P2
Fixed Inductors - DFE252012P-2R2M=P2 807422-DFE252012P-2R2M=P2
Manufacturer: Murata Electronics Win Source Part Number: 807422-DFE252012P-2R 2M=P2 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 3A DC Resistance (DCR): 84mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 807422-DFE252012P-2R2M=P2
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 3A
DC Resistance (DCR): 84mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
Inductance Frequency - Test: 1MHz

Buy Now
2.2UH 2.2A 0.084OHM Inductor and Choke - 71-DFE252012P-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 2.2A 0.084OHM Inductor and Choke
71-DFE252012P-2R2M=P2
2.2UH 2.2A 0.084OHM Inductor and Choke 71-DFE252012P-2R2M=P2
FIXED IND 2.2UH 2.2A 0.084OHM SM Product overview: DFE252012P-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.2A, 0.084OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.2A, 0.084OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-2R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.2A 0.084OHM SM Product overview: DFE252012P-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.2A, 0.084OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.2A, 0.084OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012P-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1058574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1058574
Surface Mount Inductors 1058574
Toko DFE252012P-2R2M=P2

Toko DFE252012P-2R2M=P2

Supplier's Site
Inductor, 2.2Uh, 20%, 2.6A, Shld, 1008; Inductance Murata - 81Y6054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 2.6A, Shld, 1008; Inductance Murata
81Y6054
Inductor, 2.2Uh, 20%, 2.6A, Shld, 1008; Inductance Murata 81Y6054
INDUCTOR, 2.2UH, 20%, 2.6A, SHLD, 1008; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:DFE252012P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 2.6A, SHLD, 1008; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:DFE252012P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252012P-2R2M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252012P-2R2M=P2
2.2A 2.2uH ±20% 3A 1008 Power Inductors ROHS

2.2A 2.2uH ±20% 3A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - DFE252012P-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012P-2R2M=P2
Fixed Inductors DFE252012P-2R2M=P2
FIXED IND 2.2UH 2.2A 0.084OHM SM

FIXED IND 2.2UH 2.2A 0.084OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-10649-6-ND 807422-DFE252012P-2R2M=P2 71-DFE252012P-2R2M=P2 1058574 81Y6054 DFE252012P-2R2M=P2 DFE252012P-2R2M=P2
Product Name Fixed Inductors Fixed Inductors - DFE252012P-2R2M=P2 2.2UH 2.2A 0.084OHM Inductor and Choke Surface Mount Inductors Inductor, 2.2Uh, 20%, 2.6A, Shld, 1008; Inductance Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal Iron; Powered iron Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2278-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details