Murata Power Solutions Fixed Inductors - DFE252012F-1R5M=P2 DFE252012F-1R5M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868633-DFE252012F-1R 5M=P2 Series: DFE252012F Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 58mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE252012F Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13054-1, 490-13054-6, 490-13054-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868633-DFE252012F-1R 5M=P2 Series: DFE252012F Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 58mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE252012F Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13054-1, 490-13054-6, 490-13054-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - DFE252012F-1R5M=P2
868633-DFE252012F-1R5M=P2
Fixed Inductors - DFE252012F-1R5M=P2 868633-DFE252012F-1R5M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868633-DFE252012F-1R 5M=P2 Series: DFE252012F Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 58mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE252012F Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13054-1, 490-13054-6, 490-13054-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 868633-DFE252012F-1R5M=P2
Series: DFE252012F
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 58mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE252012F
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13054-1, 490-13054-6, 490-13054-2

Buy Now Datasheet
Fixed Inductors - 490-13054-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13054-1-ND
Fixed Inductors 490-13054-1-ND
1.5µH Shielded Inductor 2.7A 58mOhm Max 1008 (2520 Metric)

1.5µH Shielded Inductor 2.7A 58mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13054-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13054-2-ND
Fixed Inductors 490-13054-2-ND
1.5µH Shielded Inductor 2.7A 58mOhm Max 1008 (2520 Metric)

1.5µH Shielded Inductor 2.7A 58mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13054-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13054-6-ND
Fixed Inductors 490-13054-6-ND
1.5µH Shielded Inductor 2.7A 58mOhm Max 1008 (2520 Metric)

1.5µH Shielded Inductor 2.7A 58mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
1.5UH 2.7A 0.058OHM Inductor and Choke - 71-DFE252012F-1R5M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 2.7A 0.058OHM Inductor and Choke
71-DFE252012F-1R5M=P2
1.5UH 2.7A 0.058OHM Inductor and Choke 71-DFE252012F-1R5M=P2
FIXED IND 1.5UH 2.7A 0.058OHM SM Product overview: DFE252012F-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.7A, 0.058OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.7A, 0.058OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-1R5M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.7A 0.058OHM SM Product overview: DFE252012F-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.7A, 0.058OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.7A, 0.058OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-1R5M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE252012F-1R5M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012F-1R5M=P2
Fixed Inductors DFE252012F-1R5M=P2
FIXED IND 1.5UH 2.7A 0.058OHM SM

FIXED IND 1.5UH 2.7A 0.058OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252012F-1R5M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252012F-1R5M=P2
2.7A 1.5uH ±20% 3.8A 1008 Power Inductors ROHS

2.7A 1.5uH ±20% 3.8A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 1.5Uh, 2.7A, 20%, Wirewound; Inductance Murata - 57AC6647 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 2.7A, 20%, Wirewound; Inductance Murata
57AC6647
Inductor, 1.5Uh, 2.7A, 20%, Wirewound; Inductance Murata 57AC6647
INDUCTOR, 1.5UH, 2.7A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):2.7A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.8A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, 1.5UH, 2.7A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):2.7A; Inductor Construction:Wirewound; Saturation Current (Isat):3.8A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 868633-DFE252012F-1R5M=P2 490-13054-1-ND 71-DFE252012F-1R5M=P2 DFE252012F-1R5M=P2 DFE252012F-1R5M=P2 57AC6647
Product Name Fixed Inductors - DFE252012F-1R5M=P2 Fixed Inductors 1.5UH 2.7A 0.058OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 1.5Uh, 2.7A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details