Murata Power Solutions Fixed Inductors DFE252012F-1R0M=P2

Description
1µH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13053-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13053-1-ND
Fixed Inductors 490-13053-1-ND
1µH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)

1µH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13053-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13053-2-ND
Fixed Inductors 490-13053-2-ND
1µH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)

1µH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13053-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13053-6-ND
Fixed Inductors 490-13053-6-ND
1µH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)

1µH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 3.3A 0.04OHM Inductor and Choke - 71-DFE252012F-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.3A 0.04OHM Inductor and Choke
71-DFE252012F-1R0M=P2
SMD 1UH 3.3A 0.04OHM Inductor and Choke 71-DFE252012F-1R0M=P2
FIXED IND 1UH 3.3A 0.04OHM SMD Product overview: DFE252012F-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.3A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.3A, 0.04OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-1R0M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.3A 0.04OHM SMD Product overview: DFE252012F-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.3A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.3A, 0.04OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252012F-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252012F-1R0M=P2
850132-DFE252012F-1R0M=P2
Fixed Inductors - DFE252012F-1R0M=P2 850132-DFE252012F-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 850132-DFE252012F-1R 0M=P2 Series: DFE252012F Features: 1 µH Inductor 3.3 A Package: Reel - TR Family Name: DFE252012F Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13053-2, 490-13053-1, 490-13053-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 850132-DFE252012F-1R0M=P2
Series: DFE252012F
Features: 1 µH Inductor 3.3 A
Package: Reel - TR
Family Name: DFE252012F
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13053-2, 490-13053-1, 490-13053-6

Buy Now Datasheet
Surface Mount Inductors - 2307899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307899
Surface Mount Inductors 2307899
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 2307900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307900P
Surface Mount Inductors 2307900P
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 2307900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307900
Surface Mount Inductors 2307900
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Inductor, 1Uh, 3.3A, 20%, Wirewound; Inductance Murata - 57AC6646 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 3.3A, 20%, Wirewound; Inductance Murata
57AC6646
Inductor, 1Uh, 3.3A, 20%, Wirewound; Inductance Murata 57AC6646
INDUCTOR, 1UH, 3.3A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):3.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.7A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 3.3A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):3.3A; Inductor Construction:Wirewound; Saturation Current (Isat):4.7A; Product Range:DFE252012F Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - DFE252012F-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252012F-1R0M=P2
Fixed Inductors DFE252012F-1R0M=P2
FIXED IND 1UH 3.3A 0.04OHM SMD

FIXED IND 1UH 3.3A 0.04OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252012F-1R0M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252012F-1R0M=P2
3.3A 1uH ±20% 4.7A 1008 Power Inductors ROHS

3.3A 1uH ±20% 4.7A 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-13053-1-ND 71-DFE252012F-1R0M=P2 850132-DFE252012F-1R0M=P2 2307899 57AC6646 DFE252012F-1R0M=P2 DFE252012F-1R0M=P2
Product Name Fixed Inductors SMD 1UH 3.3A 0.04OHM Inductor and Choke Fixed Inductors - DFE252012F-1R0M=P2 Surface Mount Inductors Inductor, 1Uh, 3.3A, 20%, Wirewound; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details