Murata Power Solutions Fixed Inductors DFE252010P-4R7M=P2

Description
4.7µH Shielded Wirewound Inductor 1.7A 270mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.7A 270mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10639-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10639-1-ND
Fixed Inductors 490-10639-1-ND
4.7µH Shielded Wirewound Inductor 1.7A 270mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.7A 270mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10639-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10639-6-ND
Fixed Inductors 490-10639-6-ND
4.7µH Shielded Wirewound Inductor 1.7A 270mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.7A 270mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10639-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10639-2-ND
Fixed Inductors 490-10639-2-ND
4.7µH Shielded Wirewound Inductor 1.7A 270mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.7A 270mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252010P-4R7M=P2
772604-DFE252010P-4R7M=P2
Fixed Inductors - DFE252010P-4R7M=P2 772604-DFE252010P-4R7M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 772604-DFE252010P-4R 7M=P2 Series: DFE252010P Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 1.7A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE252010P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 270 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Introduction Date: February 21, 2016 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 772604-DFE252010P-4R7M=P2
Series: DFE252010P
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 1008 (2520 Metric)
Current Rating: 1.7A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Test Frequency: 1MHz
Family Name: DFE252010P
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 270 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Introduction Date: February 21, 2016
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 4.7UH 1.1A 0.27OHM Inductor and Choke - 71-DFE252010P-4R7M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.1A 0.27OHM Inductor and Choke
71-DFE252010P-4R7M=P2
SMD 4.7UH 1.1A 0.27OHM Inductor and Choke 71-DFE252010P-4R7M=P2
FIXED IND 4.7UH 1.1A 0.27OHM SMD Product overview: DFE252010P-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.1A, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.1A, 0.27OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-4R7M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.1A 0.27OHM SMD Product overview: DFE252010P-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.1A, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.1A, 0.27OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-4R7M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252010P-4R7M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252010P-4R7M=P2
1.1A 4.7uH ±20% 1.7A 1008 Power Inductors ROHS

1.1A 4.7uH ±20% 1.7A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 4.7Uh, 20%, 1.3A, Shld, 1008; Inductance Murata - 81Y6049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20%, 1.3A, Shld, 1008; Inductance Murata
81Y6049
Inductor, 4.7Uh, 20%, 1.3A, Shld, 1008; Inductance Murata 81Y6049
INDUCTOR, 4.7UH, 20%, 1.3A, SHLD, 1008; Inductance:4.7µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:DFE252010P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 20%, 1.3A, SHLD, 1008; Inductance:4.7µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:DFE252010P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-10639-1-ND 772604-DFE252010P-4R7M=P2 71-DFE252010P-4R7M=P2 DFE252010P-4R7M=P2 81Y6049
Product Name Fixed Inductors Fixed Inductors - DFE252010P-4R7M=P2 SMD 4.7UH 1.1A 0.27OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, 4.7Uh, 20%, 1.3A, Shld, 1008; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details