Murata Electronics Fixed Inductors DFE252010P-2R2M=P2

Description
2.2µH Shielded Wirewound Inductor 2.6A 115mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.6A 115mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10637-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10637-2-ND
Fixed Inductors 490-10637-2-ND
2.2µH Shielded Wirewound Inductor 2.6A 115mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.6A 115mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10637-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10637-6-ND
Fixed Inductors 490-10637-6-ND
2.2µH Shielded Wirewound Inductor 2.6A 115mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.6A 115mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10637-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10637-1-ND
Fixed Inductors 490-10637-1-ND
2.2µH Shielded Wirewound Inductor 2.6A 115mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.6A 115mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
2.2UH 1.7A 0.115OHM Inductor and Choke - 71-DFE252010P-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.7A 0.115OHM Inductor and Choke
71-DFE252010P-2R2M=P2
2.2UH 1.7A 0.115OHM Inductor and Choke 71-DFE252010P-2R2M=P2
FIXED IND 2.2UH 1.7A 0.115OHM SM Product overview: DFE252010P-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.7A, 0.115OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.7A, 0.115OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-2R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.7A 0.115OHM SM Product overview: DFE252010P-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.7A, 0.115OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.7A, 0.115OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252010P-2R2M=P2
868631-DFE252010P-2R2M=P2
Fixed Inductors - DFE252010P-2R2M=P2 868631-DFE252010P-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868631-DFE252010P-2R 2M=P2 Series: DFE252010P Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 115mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE252010P Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10637-6, 490-10637-2, 490-10637-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 868631-DFE252010P-2R2M=P2
Series: DFE252010P
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 115mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE252010P
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10637-6, 490-10637-2, 490-10637-1

Buy Now Datasheet
Fixed Inductors - DFE252010P-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010P-2R2M=P2
Fixed Inductors DFE252010P-2R2M=P2
FIXED IND 2.2UH 1.7A 0.115OHM SM

FIXED IND 2.2UH 1.7A 0.115OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10637-2-ND 71-DFE252010P-2R2M=P2 868631-DFE252010P-2R2M=P2 DFE252010P-2R2M=P2
Product Name Fixed Inductors 2.2UH 1.7A 0.115OHM Inductor and Choke Fixed Inductors - DFE252010P-2R2M=P2 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers