Murata Electronics 1.2UH 2.4A 0.068OHM Inductor and Choke DFE252010P-1R2M=P2

Description
FIXED IND 1.2UH 2.4A 0.068OHM SM Product overview: DFE252010P-1R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 2.4A, 0.068OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 2.4A, 0.068OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-1R2M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 2.4A 0.068OHM SM Product overview: DFE252010P-1R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 2.4A, 0.068OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 2.4A, 0.068OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-1R2M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2UH 2.4A 0.068OHM Inductor and Choke - 71-DFE252010P-1R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2UH 2.4A 0.068OHM Inductor and Choke
71-DFE252010P-1R2M=P2
1.2UH 2.4A 0.068OHM Inductor and Choke 71-DFE252010P-1R2M=P2
FIXED IND 1.2UH 2.4A 0.068OHM SM Product overview: DFE252010P-1R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 2.4A, 0.068OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 2.4A, 0.068OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-1R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 2.4A 0.068OHM SM Product overview: DFE252010P-1R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 2.4A, 0.068OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 2.4A, 0.068OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-1R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10635-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10635-2-ND
Fixed Inductors 490-10635-2-ND
1.2µH Shielded Wirewound Inductor 3.2A 68mOhm Max 1008 (2520 Metric)

1.2µH Shielded Wirewound Inductor 3.2A 68mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327966-DFE252010P-1R2M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327966-DFE252010P-1R2M=P2
Inductors, Coils, Chokes - Fixed Inductors 1327966-DFE252010P-1R2M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1327966-DFE252010P-1 R2M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 1.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 68mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: 490-10635-6,490-1063 5-1,490-10635-2 Base Product Number: DFE252010P Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327966-DFE252010P-1R2M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 1.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 68mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-10635-6,490-10635-1,490-10635-2
Base Product Number: DFE252010P
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - DFE252010P-1R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010P-1R2M=P2
Fixed Inductors DFE252010P-1R2M=P2
FIXED IND 1.2UH 2.4A 0.068OHM SM

FIXED IND 1.2UH 2.4A 0.068OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE252010P-1R2M=P2 490-10635-2-ND 1327966-DFE252010P-1R2M=P2 DFE252010P-1R2M=P2
Product Name 1.2UH 2.4A 0.068OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 1.2 microH 1.2 microH 1.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details