Murata Electronics Fixed Inductors DFE252010F-R22M=P2

Description
220nH Shielded Wirewound Inductor 5A 16mOhm Max 1008 (2520 Metric)
Request a Quote
Description
220nH Shielded Wirewound Inductor 5A 16mOhm Max 1008 (2520 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Inductor, part number DFE252010F-R22M#, features an inductance of 0.22OºH with a tolerance of ±20%. It is designed to handle a rated current (Isat) of 7200mA, which is specified based on a 30% decrease in inductance, and a rated current (Itemp) of 5000mA, based on a temperature rise of 40°C. The inductor has a maximum DC resistance of 0.016Ω and operates within a temperature range of -40°C to 125°C. It is shielded with a metal alloy and has an absolute maximum voltage rating of 20Vdc. The component is compliant with RoHS standards and is packaged in embossed tape with a quantity of 3000 per reel. This inductor is suitable for applications requiring compact size and reliable performance in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Murata Power Inductor, part number DFE252010F-R22M#, features an inductance of 0.22OºH with a tolerance of ±20%. It is designed to handle a rated current (Isat) of 7200mA, which is specified based on a 30% decrease in inductance, and a rated current (Itemp) of 5000mA, based on a temperature rise of 40°C. The inductor has a maximum DC resistance of 0.016Ω and operates within a temperature range of -40°C to 125°C. It is shielded with a metal alloy and has an absolute maximum voltage rating of 20Vdc. The component is compliant with RoHS standards and is packaged in embossed tape with a quantity of 3000 per reel. This inductor is suitable for applications requiring compact size and reliable performance in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE252010F-R22M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Wirewound Inductor 5A 16mOhm Max 1008 (2520 Metric)

220nH Shielded Wirewound Inductor 5A 16mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE252010F-R22M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Wirewound Inductor 5A 16mOhm Max 1008 (2520 Metric)

220nH Shielded Wirewound Inductor 5A 16mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE252010F-R22M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Wirewound Inductor 5A 16mOhm Max 1008 (2520 Metric)

220nH Shielded Wirewound Inductor 5A 16mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370113-DFE252010F-R22M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370113-DFE252010F-R22M=P2
Inductors, Coils, Chokes - Fixed Inductors 1370113-DFE252010F-R22M=P2
Win Source Part Number: 1370113-DFE252010F-R 22M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE252010F Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 Base Product Number: DFE252010F Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 220 nH Current Rating (Amps): 5 A Current - Saturation (Isat): 7.2A Shielding: Shielded DC Resistance (DCR): 16mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370113-DFE252010F-R22M=P2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DFE252010F
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008
Base Product Number: DFE252010F
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 220 nH
Current Rating (Amps): 5 A
Current - Saturation (Isat): 7.2A
Shielding: Shielded
DC Resistance (DCR): 16mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
SMD 5A 0.016OHM Inductor and Choke - 71-DFE252010F-R22M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 0.016OHM Inductor and Choke
71-DFE252010F-R22M=P2
SMD 5A 0.016OHM Inductor and Choke 71-DFE252010F-R22M=P2
FIXED IND 220NH 5A 0.016OHM SMD Product overview: DFE252010F-R22M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 0.016OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 0.016OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-R22M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 220NH 5A 0.016OHM SMD Product overview: DFE252010F-R22M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 0.016OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 0.016OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-R22M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 220Nh, Shielded, 5A Rohs Compliant Murata - 23AJ6181 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Nh, Shielded, 5A Rohs Compliant Murata
23AJ6181
Power Inductor, 220Nh, Shielded, 5A Rohs Compliant Murata 23AJ6181
POWER INDUCTOR, 220NH, SHIELDED, 5A ROHS COMPLIANT: YES

POWER INDUCTOR, 220NH, SHIELDED, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE252010F-R22M=P2CT-ND 1370113-DFE252010F-R22M=P2 71-DFE252010F-R22M=P2 23AJ6181
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 5A 0.016OHM Inductor and Choke Power Inductor, 220Nh, Shielded, 5A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details