Murata Power Solutions Fixed Inductors DFE252010F-6R8M=P2

Description
6.8µH Shielded Inductor 1.1A 420mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 1.1A 420mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13037-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13037-2-ND
Fixed Inductors 490-13037-2-ND
6.8µH Shielded Inductor 1.1A 420mOhm Max 1008 (2520 Metric)

6.8µH Shielded Inductor 1.1A 420mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13037-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13037-1-ND
Fixed Inductors 490-13037-1-ND
6.8µH Shielded Inductor 1.1A 420mOhm Max 1008 (2520 Metric)

6.8µH Shielded Inductor 1.1A 420mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13037-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13037-6-ND
Fixed Inductors 490-13037-6-ND
6.8µH Shielded Inductor 1.1A 420mOhm Max 1008 (2520 Metric)

6.8µH Shielded Inductor 1.1A 420mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 6.8UH 1.1A 0.42OHM Inductor and Choke - 71-DFE252010F-6R8M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.1A 0.42OHM Inductor and Choke
71-DFE252010F-6R8M=P2
SMD 6.8UH 1.1A 0.42OHM Inductor and Choke 71-DFE252010F-6R8M=P2
FIXED IND 6.8UH 1.1A 0.42OHM SMD Product overview: DFE252010F-6R8M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.1A, 0.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.1A, 0.42OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-6R8M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.1A 0.42OHM SMD Product overview: DFE252010F-6R8M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.1A, 0.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.1A, 0.42OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-6R8M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328034-DFE252010F-6R8M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328034-DFE252010F-6R8M=P2
Inductors, Coils, Chokes - Fixed Inductors 1328034-DFE252010F-6R8M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1328034-DFE252010F-6 R8M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-13037-6,490-1303 7-2,490-13037-1 Base Product Number: DFE252010F Current - Saturation (Isat): 1.6A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328034-DFE252010F-6R8M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 420mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-13037-6,490-13037-2,490-13037-1
Base Product Number: DFE252010F
Current - Saturation (Isat): 1.6A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 6.8Uh, 1.1A, 20%, Wirewound; Inductance Murata - 57AC6640 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 1.1A, 20%, Wirewound; Inductance Murata
57AC6640
Inductor, 6.8Uh, 1.1A, 20%, Wirewound; Inductance Murata 57AC6640
INDUCTOR, 6.8UH, 1.1A, 20%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):1.1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.4A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 6.8UH, 1.1A, 20%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):1.1A; Inductor Construction:Wirewound; Saturation Current (Isat):1.4A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13037-2-ND 71-DFE252010F-6R8M=P2 1328034-DFE252010F-6R8M=P2 57AC6640
Product Name Fixed Inductors SMD 6.8UH 1.1A 0.42OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 6.8Uh, 1.1A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details