Murata Power Solutions 1.5UH 2.5A 0.072OHM Inductor and Choke DFE252010F-1R5M=P2

Description
FIXED IND 1.5UH 2.5A 0.072OHM SM Product overview: DFE252010F-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.5A, 0.072OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.5A, 0.072OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-1R5M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.5A 0.072OHM SM Product overview: DFE252010F-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.5A, 0.072OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.5A, 0.072OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-1R5M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5UH 2.5A 0.072OHM Inductor and Choke - 71-DFE252010F-1R5M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 2.5A 0.072OHM Inductor and Choke
71-DFE252010F-1R5M=P2
1.5UH 2.5A 0.072OHM Inductor and Choke 71-DFE252010F-1R5M=P2
FIXED IND 1.5UH 2.5A 0.072OHM SM Product overview: DFE252010F-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.5A, 0.072OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.5A, 0.072OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-1R5M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.5A 0.072OHM SM Product overview: DFE252010F-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.5A, 0.072OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.5A, 0.072OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-1R5M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13041-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13041-1-ND
Fixed Inductors 490-13041-1-ND
1.5µH Shielded Inductor 2.5A 72mOhm Max 1008 (2520 Metric)

1.5µH Shielded Inductor 2.5A 72mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13041-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13041-2-ND
Fixed Inductors 490-13041-2-ND
1.5µH Shielded Inductor 2.5A 72mOhm Max 1008 (2520 Metric)

1.5µH Shielded Inductor 2.5A 72mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13041-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13041-6-ND
Fixed Inductors 490-13041-6-ND
1.5µH Shielded Inductor 2.5A 72mOhm Max 1008 (2520 Metric)

1.5µH Shielded Inductor 2.5A 72mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252010F-1R5M=P2
772602-DFE252010F-1R5M=P2
Fixed Inductors - DFE252010F-1R5M=P2 772602-DFE252010F-1R5M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 772602-DFE252010F-1R 5M=P2 Series: DFE252010F Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 2.5A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 3.8A Test Frequency: 1MHz Family Name: DFE252010F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 72 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.039" (1.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 772602-DFE252010F-1R5M=P2
Series: DFE252010F
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 1008 (2520 Metric)
Current Rating: 2.5A
Shielding: Shielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 3.8A
Test Frequency: 1MHz
Family Name: DFE252010F
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 72 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - DFE252010F-1R5M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010F-1R5M=P2
Fixed Inductors DFE252010F-1R5M=P2
FIXED IND 1.5UH 2.5A 0.072OHM SM

FIXED IND 1.5UH 2.5A 0.072OHM SM

Supplier's Site Datasheet
Inductor, 1.5Uh, 2.5A, 20%, Wirewound; Inductance Murata - 57AC6635 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 2.5A, 20%, Wirewound; Inductance Murata
57AC6635
Inductor, 1.5Uh, 2.5A, 20%, Wirewound; Inductance Murata 57AC6635
INDUCTOR, 1.5UH, 2.5A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):2.5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.4A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 2.5A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):2.5A; Inductor Construction:Wirewound; Saturation Current (Isat):3.4A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE252010F-1R5M=P2 490-13041-1-ND 772602-DFE252010F-1R5M=P2 DFE252010F-1R5M=P2 57AC6635
Product Name 1.5UH 2.5A 0.072OHM Inductor and Choke Fixed Inductors Fixed Inductors - DFE252010F-1R5M=P2 Fixed Inductors Inductor, 1.5Uh, 2.5A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard Wirewound; Drum Core, Wirewound Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Iron Iron; Powdered Iron; Iron Powder
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data