Murata Power Solutions Fixed Inductors - DFE252010F-1R0M=P2 DFE252010F-1R0M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033073-DFE252010F-1 R0M=P2 Packaging: Reel - TR Current Rating: 3.1A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 4.6A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 48 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033073-DFE252010F-1 R0M=P2 Packaging: Reel - TR Current Rating: 3.1A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 4.6A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 48 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - DFE252010F-1R0M=P2
1033073-DFE252010F-1R0M=P2
Fixed Inductors - DFE252010F-1R0M=P2 1033073-DFE252010F-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033073-DFE252010F-1 R0M=P2 Packaging: Reel - TR Current Rating: 3.1A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 4.6A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 48 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033073-DFE252010F-1R0M=P2
Packaging: Reel - TR
Current Rating: 3.1A
Inductance: 1μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 4.6A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 48 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1UH 3.1A 0.048OHM Inductor and Choke - 71-DFE252010F-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.1A 0.048OHM Inductor and Choke
71-DFE252010F-1R0M=P2
SMD 1UH 3.1A 0.048OHM Inductor and Choke 71-DFE252010F-1R0M=P2
FIXED IND 1UH 3.1A 0.048OHM SMD Product overview: DFE252010F-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 0.048OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 0.048OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-1R0M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.1A 0.048OHM SMD Product overview: DFE252010F-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 0.048OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 0.048OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13040-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13040-1-ND
Fixed Inductors 490-13040-1-ND
1µH Shielded Inductor 3.1A 48mOhm Max 1008 (2520 Metric)

1µH Shielded Inductor 3.1A 48mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13040-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13040-6-ND
Fixed Inductors 490-13040-6-ND
1µH Shielded Inductor 3.1A 48mOhm Max 1008 (2520 Metric)

1µH Shielded Inductor 3.1A 48mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13040-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13040-2-ND
Fixed Inductors 490-13040-2-ND
1µH Shielded Inductor 3.1A 48mOhm Max 1008 (2520 Metric)

1µH Shielded Inductor 3.1A 48mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1Uh, 3.1A, 20%, Wirewound; Inductance Murata - 57AC6634 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 3.1A, 20%, Wirewound; Inductance Murata
57AC6634
Inductor, 1Uh, 3.1A, 20%, Wirewound; Inductance Murata 57AC6634
INDUCTOR, 1UH, 3.1A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):3.1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.1A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 3.1A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):3.1A; Inductor Construction:Wirewound; Saturation Current (Isat):4.1A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE252010F-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010F-1R0M=P2
Fixed Inductors DFE252010F-1R0M=P2
FIXED IND 1UH 3.1A 0.048OHM SMD

FIXED IND 1UH 3.1A 0.048OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1033073-DFE252010F-1R0M=P2 71-DFE252010F-1R0M=P2 490-13040-1-ND 57AC6634 DFE252010F-1R0M=P2
Product Name Fixed Inductors - DFE252010F-1R0M=P2 SMD 1UH 3.1A 0.048OHM Inductor and Choke Fixed Inductors Inductor, 1Uh, 3.1A, 20%, Wirewound; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910346P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers