Murata Power Solutions Fixed Inductors DFE252008U-4R7M=P2

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE252008U-4R7M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-DFE252008U-4R7M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 1A 340 MOHM SMD

FIXED IND 4.7UH 1A 340 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE252008U-4R7M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 1A 340 MOHM SMD

FIXED IND 4.7UH 1A 340 MOHM SMD

Buy Now Datasheet
Inductor, 4.7Uh, 1A, 20%, Wirewound; Inductance Murata - 57AC6629 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1A, 20%, Wirewound; Inductance Murata
57AC6629
Inductor, 4.7Uh, 1A, 20%, Wirewound; Inductance Murata 57AC6629
INDUCTOR, 4.7UH, 1A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.6A; Product Range:DFE252008U Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):1A; Inductor Construction:Wirewound; Saturation Current (Isat):1.6A; Product Range:DFE252008U Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE252008U-4R7M=P2TR-ND 57AC6629
Product Name Fixed Inductors Inductor, 4.7Uh, 1A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
Common Mode Chokes - DKIH-3237-122Q-NK - 855812-DKIH-3237-122Q-NK - Win Source Electronics
Specs
Application RF Choke
View Details
2 suppliers