Murata Power Solutions Fixed Inductors DFE252008U-2R2M=P2

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE252008U-2R2M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-DFE252008U-2R2M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1.5A 150 MOHM

FIXED IND 2.2UH 1.5A 150 MOHM

Buy Now Datasheet
Fixed Inductors - 490-DFE252008U-2R2M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1.5A 150 MOHM

FIXED IND 2.2UH 1.5A 150 MOHM

Buy Now Datasheet
Inductor, 2.2Uh, 1.5A, 20%, Wirewound; Inductance Murata - 57AC6628 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.5A, 20%, Wirewound; Inductance Murata
57AC6628
Inductor, 2.2Uh, 1.5A, 20%, Wirewound; Inductance Murata 57AC6628
INDUCTOR, 2.2UH, 1.5A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):1.5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.3A; Product Range:DFE252008U Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.5A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):1.5A; Inductor Construction:Wirewound; Saturation Current (Isat):2.3A; Product Range:DFE252008U Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE252008U-2R2M=P2TR-ND 57AC6628
Product Name Fixed Inductors Inductor, 2.2Uh, 1.5A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details