FIXED IND 10UH 600MA 880 MOHM
FIXED IND 10UH 600MA 880 MOHM
FIXED IND 10UH 600MA 0.88OHM SMD Product overview: DFE252008U-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 600MA, 0.88OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 600MA, 0.88OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252008U-100M=P
INDUCTOR, 10UH, 0.6A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):600mA; Inductor Construction:Wirewou
FIXED IND 10UH 600MA 0.88OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DFE252008U-100M=P2TR-ND | 71-DFE252008U-100M=P2 | 57AC6627 | DFE252008U-100M=P2 |
| Product Name | Fixed Inductors | SMD 10UH 600MA 0.88OHM Inductor and Choke | Inductor, 10Uh, 0.6A, 20%, Wirewound; Inductance Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Powdered Iron; Drum Core, Wirewound | Metal | Iron; Powdered Iron; Iron Powder | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |