Murata Power Solutions Fixed Inductors DFE252008C-R47M=P2

Description
470nH Shielded Wirewound Inductor 3A 60mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3A 60mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10633-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10633-2-ND
Fixed Inductors 490-10633-2-ND
470nH Shielded Wirewound Inductor 3A 60mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 3A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 2A 0.06OHM Inductor and Choke - 71-DFE252008C-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 0.06OHM Inductor and Choke
71-DFE252008C-R47M=P2
SMD 2A 0.06OHM Inductor and Choke 71-DFE252008C-R47M=P2
FIXED IND 470NH 2A 0.06OHM SMD Product overview: DFE252008C-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 0.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 0.06OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252008C-R47M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 2A 0.06OHM SMD Product overview: DFE252008C-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 0.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 0.06OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252008C-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252008C-R47M=P2
730568-DFE252008C-R47M=P2
Fixed Inductors - DFE252008C-R47M=P2 730568-DFE252008C-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 730568-DFE252008C-R4 7M=P2 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Material - Core: Iron Powder Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.031" (0.80mm) Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 3A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 730568-DFE252008C-R47M=P2
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Material - Core: Iron Powder
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.031" (0.80mm)
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 3A
Inductance Frequency - Test: 1MHz

Buy Now
Inductor, 0.47Uh, 20%, 2.4A, Shld, 1008; Inductance Murata - 81Y6037 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 2.4A, Shld, 1008; Inductance Murata
81Y6037
Inductor, 0.47Uh, 20%, 2.4A, Shld, 1008; Inductance Murata 81Y6037
INDUCTOR, 0.47UH, 20%, 2.4A, SHLD, 1008; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:DFE252008C Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 20%, 2.4A, SHLD, 1008; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:DFE252008C Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10633-2-ND 71-DFE252008C-R47M=P2 730568-DFE252008C-R47M=P2 81Y6037
Product Name Fixed Inductors SMD 2A 0.06OHM Inductor and Choke Fixed Inductors - DFE252008C-R47M=P2 Inductor, 0.47Uh, 20%, 2.4A, Shld, 1008; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details