Murata Power Solutions Fixed Inductors DFE252008C-2R2M=P2

Description
2.2µH Shielded Wirewound Inductor 1.6A 180mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.6A 180mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10630-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10630-2-ND
Fixed Inductors 490-10630-2-ND
2.2µH Shielded Wirewound Inductor 1.6A 180mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.6A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10630-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10630-1-ND
Fixed Inductors 490-10630-1-ND
2.2µH Shielded Wirewound Inductor 1.6A 180mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.6A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10630-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10630-6-ND
Fixed Inductors 490-10630-6-ND
2.2µH Shielded Wirewound Inductor 1.6A 180mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.6A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, 20%, 1.1A, Shld, 1008; Inductance Murata - 81Y6039 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 1.1A, Shld, 1008; Inductance Murata
81Y6039
Inductor, 2.2Uh, 20%, 1.1A, Shld, 1008; Inductance Murata 81Y6039
INDUCTOR, 2.2UH, 20%, 1.1A, SHLD, 1008; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:DFE252008C Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 1.1A, SHLD, 1008; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:DFE252008C Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10630-2-ND 81Y6039
Product Name Fixed Inductors Inductor, 2.2Uh, 20%, 1.1A, Shld, 1008; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details