INDUCTOR, 470NH, 2.7A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):2.7A; Inductor Construction:Wirewou
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DFE252007F-R47M=P2TR-ND | 57AC6618 |
| Product Name | Fixed Inductors | Inductor, 470Nh, 2.7A, 20%, Wirewound; Inductance Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |