Murata Power Solutions Fixed Inductors DFE252007F-3R3M=P2

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE252007F-3R3M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 3.3Uh, 1.2A, 20%, Wirewound; Inductance Murata - 57AC6622 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 1.2A, 20%, Wirewound; Inductance Murata
57AC6622
Inductor, 3.3Uh, 1.2A, 20%, Wirewound; Inductance Murata 57AC6622
INDUCTOR, 3.3UH, 1.2A, 20%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.5A; Product Range:DFE252007F Series; Power Inductor Case:2.5mm x 2mm x 0.7mm; DC RoHS Compliant: Yes

INDUCTOR, 3.3UH, 1.2A, 20%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewound; Saturation Current (Isat):1.5A; Product Range:DFE252007F Series; Power Inductor Case:2.5mm x 2mm x 0.7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE252007F-3R3M=P2TR-ND 57AC6622
Product Name Fixed Inductors Inductor, 3.3Uh, 1.2A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details