Murata Power Solutions Fixed Inductors DFE252007F-2R2M=P2

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE252007F-2R2M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-DFE252007F-2R2M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1.4A 182 MOHM

FIXED IND 2.2UH 1.4A 182 MOHM

Buy Now Datasheet
Fixed Inductors - 490-DFE252007F-2R2M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1.4A 182 MOHM

FIXED IND 2.2UH 1.4A 182 MOHM

Buy Now Datasheet
Inductor, 2.2Uh, 1.4A, 20%, Wirewound; Inductance Murata - 57AC6621 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.4A, 20%, Wirewound; Inductance Murata
57AC6621
Inductor, 2.2Uh, 1.4A, 20%, Wirewound; Inductance Murata 57AC6621
INDUCTOR, 2.2UH, 1.4A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.8A; Product Range:DFE252007F Series; Power Inductor Case:2.5mm x 2mm x 0.7mm; DC RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.4A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Wirewound; Saturation Current (Isat):1.8A; Product Range:DFE252007F Series; Power Inductor Case:2.5mm x 2mm x 0.7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE252007F-2R2M=P2TR-ND 57AC6621
Product Name Fixed Inductors Inductor, 2.2Uh, 1.4A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567591P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-3149-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers