Murata Power Solutions Fixed Inductors DFE252007F-1R5M=P2

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE252007F-1R5M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-DFE252007F-1R5M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 1.7A 132 MOHM

FIXED IND 1.5UH 1.7A 132 MOHM

Buy Now Datasheet
Fixed Inductors - 490-DFE252007F-1R5M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 1.7A 132 MOHM

FIXED IND 1.5UH 1.7A 132 MOHM

Buy Now Datasheet
Inductor, 1.5Uh, 1.7A, 20%, Wirewound; Inductance Murata - 57AC6620 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 1.7A, 20%, Wirewound; Inductance Murata
57AC6620
Inductor, 1.5Uh, 1.7A, 20%, Wirewound; Inductance Murata 57AC6620
INDUCTOR, 1.5UH, 1.7A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):1.7A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.1A; Product Range:DFE252007F Series; Power Inductor Case:2.5mm x 2mm x 0.7mm; DC RoHS Compliant: Yes

INDUCTOR, 1.5UH, 1.7A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):1.7A; Inductor Construction:Wirewound; Saturation Current (Isat):2.1A; Product Range:DFE252007F Series; Power Inductor Case:2.5mm x 2mm x 0.7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE252007F-1R5M=P2TR-ND 57AC6620
Product Name Fixed Inductors Inductor, 1.5Uh, 1.7A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details