Murata Power Solutions Fixed Inductors DFE252007F-1R0M=P2

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE252007F-1R0M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 1Uh, 2.1A, 20%, Wirewound; Inductance Murata - 57AC6619 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 2.1A, 20%, Wirewound; Inductance Murata
57AC6619
Inductor, 1Uh, 2.1A, 20%, Wirewound; Inductance Murata 57AC6619
INDUCTOR, 1UH, 2.1A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):2.1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.8A; Product Range:DFE252007F Series; Power Inductor Case:2.5mm x 2mm x 0.7mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 2.1A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):2.1A; Inductor Construction:Wirewound; Saturation Current (Isat):2.8A; Product Range:DFE252007F Series; Power Inductor Case:2.5mm x 2mm x 0.7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE252007F-1R0M=P2TR-ND 57AC6619
Product Name Fixed Inductors Inductor, 1Uh, 2.1A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 2176780-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details