Murata Electronics Fixed Inductors DFE21CCNR24MELL

Description
240nH Shielded Wirewound Inductor 5.2A 20mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
240nH Shielded Wirewound Inductor 5.2A 20mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE21CCNR24MELLDKR-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Wirewound Inductor 5.2A 20mOhm Max 0805 (2012 Metric)

240nH Shielded Wirewound Inductor 5.2A 20mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE21CCNR24MELLCT-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Wirewound Inductor 5.2A 20mOhm Max 0805 (2012 Metric)

240nH Shielded Wirewound Inductor 5.2A 20mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE21CCNR24MELLTR-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Wirewound Inductor 5.2A 20mOhm Max 0805 (2012 Metric)

240nH Shielded Wirewound Inductor 5.2A 20mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Power Inductor, 240Nh, Shielded, 1.8A Rohs Compliant Murata - 26AK2114 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 240Nh, Shielded, 1.8A Rohs Compliant Murata
26AK2114
Power Inductor, 240Nh, Shielded, 1.8A Rohs Compliant Murata 26AK2114
POWER INDUCTOR, 240NH, SHIELDED, 1.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 240NH, SHIELDED, 1.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE21CCNR24MELLDKR-ND 26AK2114
Product Name Fixed Inductors Power Inductor, 240Nh, Shielded, 1.8A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers