Murata Electronics Sensors, Transducers - Temperature Sensors - Analog and Digital Output DFE2016CKA-2R2M=P2

Description
Mfr: Freescale Semiconductor Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - DFE2016CKA-2R2M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
DFE2016CKA-2R2M=P2
Sensors, Transducers - Temperature Sensors - Analog and Digital Output DFE2016CKA-2R2M=P2
Mfr: Freescale Semiconductor Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A

Mfr: Freescale Semiconductor
Category: Sensors, Transducers>Temperature Sensors>Analog and Digital Output
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Material - Core: Ceramic
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Current - Saturation (Isat): 65A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number DFE2016CKA-2R2M=P2
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Unlock Full Specs
to access all available technical data

Similar Products

 - 255588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
RTD / Thermocouple Assembly for Hazardous Locations - CBT 300 - Conax Technologies
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Temperature Probe, Analog Pocket, 25° To 125° F - 312-601 - Petersen Products Co.
Specs
Sensed Temperature 25 to 125 F (-3.89 to 51.67 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details