Murata Electronics Fixed Inductors DFE201612R-H-R47M=P2

Description
470nH Shielded Wirewound Inductor 3.2A 40mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3.2A 40mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10627-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10627-2-ND
Fixed Inductors 490-10627-2-ND
470nH Shielded Wirewound Inductor 3.2A 40mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.2A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 3.2A 40 MOHM Inductor and Choke - 71-DFE201612R-H-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.2A 40 MOHM Inductor and Choke
71-DFE201612R-H-R47M=P2
SMD 3.2A 40 MOHM Inductor and Choke 71-DFE201612R-H-R47M=P2
FIXED IND 470NH 3.2A 40 MOHM SMD Product overview: DFE201612R-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.2A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612R-H-R47M =P2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.2A 40 MOHM SMD Product overview: DFE201612R-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.2A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612R-H-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE201612R-H-R47M=P2
772601-DFE201612R-H-R47M=P2
Fixed Inductors - DFE201612R-H-R47M=P2 772601-DFE201612R-H-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 772601-DFE201612R-H- R47M=P2 Series: DFE201612R Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 0806 (2016 Metric) Current Rating: 3.2A Shielding: Shielded Inductance: 470nH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 3.5A Test Frequency: 1MHz Family Name: DFE201612R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 40 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Maximum): 0.039" (1.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 772601-DFE201612R-H-R47M=P2
Series: DFE201612R
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 0806 (2016 Metric)
Current Rating: 3.2A
Shielding: Shielded
Inductance: 470nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 3.5A
Test Frequency: 1MHz
Family Name: DFE201612R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 40 mOhm Max
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10627-2-ND 71-DFE201612R-H-R47M=P2 772601-DFE201612R-H-R47M=P2
Product Name Fixed Inductors SMD 3.2A 40 MOHM Inductor and Choke Fixed Inductors - DFE201612R-H-R47M=P2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers