The Murata wirewound inductor, part number 57AC6612, features an inductance of 330 nH with a tolerance of ±20%. It is designed to handle a rated current of 3.8 A based on temperature rise and a saturation current of 4.5 A, where a 30% decrease in inductance is acceptable. The inductor has a maximum DC resistance of 0.026 Ω and operates effectively within a temperature range of -40°C to 125°C. It is constructed with a metal alloy magnetic shield and has an absolute maximum voltage rating of 10 V DC. The inductor is packaged in a compact size of 2.0 mm x 1.6 mm x 1.2 mm, making it suitable for space-constrained applications.
330nH Shielded Wirewound Inductor 3.8A 26mOhm Max 0806 (2016 Metric)
330nH Shielded Wirewound Inductor 3.8A 26mOhm Max 0806 (2016 Metric)
330nH Shielded Wirewound Inductor 3.8A 26mOhm Max 0806 (2016 Metric)
INDUCTOR, WIREWOUND, 330NH/3.8A, AUTO; Inductance:330nH; RMS Current (Irms):3.8A; Inductor Construction:Wirewou
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-18075-1-ND | 57AC6612 |
| Product Name | Fixed Inductors | Inductor, Wirewound, 330Nh/3.8A, Auto; Inductance Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |