Murata Power Solutions SMD 4A 22 MOHM Inductor and Choke DFE201612PD-R24M=P2

Description
FIXED IND 240NH 4A 22 MOHM SMD Product overview: DFE201612PD-R24M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612PD-R24M= P2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 240NH 4A 22 MOHM SMD Product overview: DFE201612PD-R24M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612PD-R24M= P2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata wirewound inductor, part number 57AC6611, features an inductance of 240 nH with a tolerance of ±20%. It is designed to handle a rated current of 4A (RMS) and a saturation current of 5A. The inductor has a compact size of 2.0 mm x 1.6 mm x 1.2 mm, making it suitable for space-constrained applications. It operates effectively within a temperature range of -40°C to 125°C and has a maximum DC resistance of 0.022Ω. The inductor is compliant with AEC-Q200 standards, indicating its suitability for automotive applications. Additionally, it is DC RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Murata wirewound inductor, part number 57AC6611, features an inductance of 240 nH with a tolerance of ±20%. It is designed to handle a rated current of 4A (RMS) and a saturation current of 5A. The inductor has a compact size of 2.0 mm x 1.6 mm x 1.2 mm, making it suitable for space-constrained applications. It operates effectively within a temperature range of -40°C to 125°C and has a maximum DC resistance of 0.022Ω. The inductor is compliant with AEC-Q200 standards, indicating its suitability for automotive applications. Additionally, it is DC RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
SMD 4A 22 MOHM Inductor and Choke - 71-DFE201612PD-R24M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4A 22 MOHM Inductor and Choke
71-DFE201612PD-R24M=P2
SMD 4A 22 MOHM Inductor and Choke 71-DFE201612PD-R24M=P2
FIXED IND 240NH 4A 22 MOHM SMD Product overview: DFE201612PD-R24M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612PD-R24M= P2 can be used for catalog matching and distributor lookup.

FIXED IND 240NH 4A 22 MOHM SMD Product overview: DFE201612PD-R24M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612PD-R24M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-18074-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18074-2-ND
Fixed Inductors 490-18074-2-ND
240nH Shielded Wirewound Inductor 4A 22mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 4A 22mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18074-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18074-1-ND
Fixed Inductors 490-18074-1-ND
240nH Shielded Wirewound Inductor 4A 22mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 4A 22mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18074-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18074-6-ND
Fixed Inductors 490-18074-6-ND
240nH Shielded Wirewound Inductor 4A 22mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 4A 22mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, Wirewound, 240Nh, 4A, Aec-Q200; Inductance Murata - 57AC6611 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 240Nh, 4A, Aec-Q200; Inductance Murata
57AC6611
Inductor, Wirewound, 240Nh, 4A, Aec-Q200; Inductance Murata 57AC6611
INDUCTOR, WIREWOUND, 240NH, 4A, AEC-Q200; Inductance:240nH; RMS Current (Irms):4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):5A; Product Range:DFE201612P_D Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 240NH, 4A, AEC-Q200; Inductance:240nH; RMS Current (Irms):4A; Inductor Construction:Wirewound; Saturation Current (Isat):5A; Product Range:DFE201612P_D Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE201612PD-R24M=P2 490-18074-2-ND 57AC6611
Product Name SMD 4A 22 MOHM Inductor and Choke Fixed Inductors Inductor, Wirewound, 240Nh, 4A, Aec-Q200; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 0.2400 microH 0.2400 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers